TE Connectivity Circular Connector Assemblies D38999/20WB35SN

Description
13 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1163-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1163-ND
Circular Connector Assemblies 1508-1163-ND
13 Position Circular Connector Receptacle, Female Sockets Crimp

13 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - Deutsch D38999/20WB35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D SKT RECP

DTS 13C 13#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity - 09X1493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
09X1493
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity 09X1493
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1163-ND Deutsch D38999/20WB35SN 09X1493
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 119079819 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug socket - MSSD-E-M12 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details