TE Connectivity Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB35SA

Description
DTS 13C 13#22D SKT RECP
Request a Quote
Description
DTS 13C 13#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WB35SA - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D SKT RECP

DTS 13C 13#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity - 09X1490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
09X1490
Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity 09X1490
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WB35SA 09X1490
Product Name Circular Connector, Receptacle, 11-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Subminiature - DBM25P743C - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; Military Connector
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2823448-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers