TE Connectivity Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB2BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2590
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2590
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2590
Product Name Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details