TE Connectivity Circular Connector, Receptacle, 9-98, Panel; Military Specification Deutsch - Te Connectivity D38999/20WA98PN

Description
DTS 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
DTS 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WA98PN - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 PIN RECP

DTS 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 9-98, Panel; Military Specification Deutsch - Te Connectivity - 07W8370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Panel; Military Specification Deutsch - Te Connectivity
07W8370
Circular Connector, Receptacle, 9-98, Panel; Military Specification Deutsch - Te Connectivity 07W8370
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WA98PN 07W8370
Product Name Circular Connector, Receptacle, 9-98, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details