TE Connectivity Conn D38999 Circ Skt 6 Pos Crmp St Wall Mnt 6Term Rohs Compliant Deutsch - Te Connectivity D38999/20WA35SA

Description
CONN D38999 CIRC SKT 6 POS CRMP ST WALL MNT 6TERM ROHS COMPLIANT: NO
Description
CONN D38999 CIRC SKT 6 POS CRMP ST WALL MNT 6TERM ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Conn D38999 Circ Skt 6 Pos Crmp St Wall Mnt 6Term Rohs Compliant Deutsch - Te Connectivity - 81AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 6 Pos Crmp St Wall Mnt 6Term Rohs Compliant Deutsch - Te Connectivity
81AC8061
Conn D38999 Circ Skt 6 Pos Crmp St Wall Mnt 6Term Rohs Compliant Deutsch - Te Connectivity 81AC8061
CONN D38999 CIRC SKT 6 POS CRMP ST WALL MNT 6TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 6 POS CRMP ST WALL MNT 6TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity - 07X6820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
07X6820
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity 07X6820
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 81AC8061 07X6820
Product Name Conn D38999 Circ Skt 6 Pos Crmp St Wall Mnt 6Term Rohs Compliant Deutsch - Te Connectivity Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details