TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WA35PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2554
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2554
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2554
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details