TE Connectivity
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
D38999/20TH21HN
Description
DTS 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
53AC7013
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20TH21HN |
53AC7013 |
|
Product Name
|
|
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details