TE Connectivity
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity
D38999/20TE6PA-LC
Description
DTS 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity
53AC6903
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20TE6PA-LC |
53AC6903 |
|
Product Name
|
|
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers