TE Connectivity
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity
D38999/20TE6HA
Description
DTS 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity
53AC6898
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20TE6HA |
53AC6898 |
|
Product Name
|
|
Dts 6C 6#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board Mount Connector
Gender
Female / Jack
Mounting
Through Hole
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details