D38999/20TE26HA -- DTS 26C 26#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
D38999/20TE26HA
Description
DTS 26C 26#20 PIN RECP
Description
DTS 26C 26#20 PIN RECP
Suppliers
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity
53AC6883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC6883 |
|
Product Name
|
Dts 26C 26#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details