D38999/20MJ19PA -- ACT 19C 19#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 19C 19#12 Pin Recp Deutsch - Te Connectivity
D38999/20MJ19PA
Description
ACT 19C 19#12 PIN RECP
Description
ACT 19C 19#12 PIN RECP
Suppliers
Act 19C 19#12 Pin Recp Deutsch - Te Connectivity
53AC6575
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC6575 |
|
Product Name
|
Act 19C 19#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers