TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MH55SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2531
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2531
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2531
Product Name Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products