TE Connectivity Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MH53SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2516
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2516
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2516
Product Name Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details