TE Connectivity Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MH53BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2514
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2514
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2514
Product Name Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details