TE Connectivity Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MH53BA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2511
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2511
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2511
Product Name Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers