TE Connectivity Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MH21PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2479 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2479
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2479
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2479
Product Name Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers