TE Connectivity Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MG41HN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2456
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2456
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Threaded; Insert Arrangement:21-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2456
Product Name Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Circular Connector Accessories - 1734-0421-203-04141-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers