TE Connectivity Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MF11BN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity - 06W7715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
06W7715
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity 06W7715
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7715
Product Name Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details