TE Connectivity
Act 10C 10#20 Pin Recp Deutsch - Te Connectivity
D38999/20MC98HN-LC
Description
ACT 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 10C 10#20 Pin Recp Deutsch - Te Connectivity
09AC8214
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20MC98HN-LC |
09AC8214 |
|
Product Name
|
|
Act 10C 10#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details