TE Connectivity
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
D38999/20MC4HN
Description
ACT 4C 4#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 4C 4#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
09AC8173
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20MC4HN |
09AC8173 |
|
Product Name
|
|
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details