TE Connectivity Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20MB99HA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:A RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2386
Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2386
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2386
Product Name Circular Connector, Receptacle, 7 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products