TE Connectivity Circular Connector Assemblies D38999/20MB35PN

Description
13 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1054-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1054-ND
Circular Connector Assemblies 1508-1054-ND
13 Position Circular Connector Receptacle, Male Pins Crimp

13 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/20MB35PN - PEI-Genesis
Philadelphia, PA, United States
ACT 13C 13#22D PIN RECP

ACT 13C 13#22D PIN RECP

Buy Now
Circular Connector, Rcpt, 13Pos, Wall; Military Specification Deutsch - Te Connectivity - 81Y2650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 13Pos, Wall; Military Specification Deutsch - Te Connectivity
81Y2650
Circular Connector, Rcpt, 13Pos, Wall; Military Specification Deutsch - Te Connectivity 81Y2650
CIRCULAR CONNECTOR, RCPT, 13POS, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 13POS, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1054-ND Deutsch D38999/20MB35PN 81Y2650
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 13Pos, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details