D38999/20JJ61AA -- ACT 61C 61#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
D38999/20JJ61AA
Description
ACT 61C 61#20 PIN RECP
Description
ACT 61C 61#20 PIN RECP
Suppliers
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
09AC8000
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC8000 |
|
Product Name
|
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details