D38999/20JJ29AN -- ACT 29C 29#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
D38999/20JJ29AN
Description
ACT 29C 29#16 PIN RECP
Description
ACT 29C 29#16 PIN RECP
Suppliers
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity
09AC7854
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC7854 |
|
Product Name
|
Act 29C 29#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details