TE Connectivity Circular Connector, Receptacle, 25-61, Panel; Military Specification Deutsch - Te Connectivity D38999/20FJ61SN

Description
DTS 61C 61#20 SKT RECP
Request a Quote
Description
DTS 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FJ61SN - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 SKT RECP

DTS 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-61, Panel; Military Specification Deutsch - Te Connectivity - 07X6568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Panel; Military Specification Deutsch - Te Connectivity
07X6568
Circular Connector, Receptacle, 25-61, Panel; Military Specification Deutsch - Te Connectivity 07X6568
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FJ61SN 07X6568
Product Name Circular Connector, Receptacle, 25-61, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers