TE Connectivity Circular Connector, Receptacle, 25-61, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ61BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Flange; Military Specification Deutsch - Te Connectivity - 07X6544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Flange; Military Specification Deutsch - Te Connectivity
07X6544
Circular Connector, Receptacle, 25-61, Flange; Military Specification Deutsch - Te Connectivity 07X6544
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Threaded; Insert Arrangement:25-61 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X6544
Product Name Circular Connector, Receptacle, 25-61, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details