TE Connectivity Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ4SD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity - 02X9715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity
02X9715
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity 02X9715
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9715
Product Name Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Micro SSO Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details