TE Connectivity Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ4BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity - 89W5973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity
89W5973
Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity 89W5973
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5973
Product Name Circular Connector, Receptacle, 25-4, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Bi-Lobe® Dual Row Straight Tails -Type DD -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details