TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ43SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:E RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:E RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity - 89W6010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
89W6010
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity 89W6010
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6010
Product Name Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details