TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ43PC

Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FJ43PC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 PIN RECP

DTS 43C 23#20, 20#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity - 17X5096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
17X5096
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity 17X5096
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FJ43PC 17X5096
Product Name Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers