TE Connectivity
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
D38999/20FJ37HC
Description
DTS 39C 39#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
53AC6136
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/20FJ37HC |
53AC6136 |
|
Product Name
|
|
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers