DTS 128C 128#22D SKT RECP
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334444-D38999/20FJ3
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Number of Positions: 128
Color: Silver
Features: Self Locking
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Military
Orientation: N (Normal)
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 25-35
Shell Size, MIL: J
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Other Part Number: Q10584240,DD38999/20
Base Product Number: D38999/20FJ
RoHS Status: ROHS3 Compliant
Primary Material: Metal
Circular MIL Spec Connector DTS 128C 128#22D Product overview: D38999/20FJ35SN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-D38999/20FJ35SN can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, PANEL; Military Specification:MIL-DT
| PEI-Genesis | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch D38999/20FJ35SN | 1334444-D38999/20FJ35SN | 378-D38999/20FJ35SN | 02X9710 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity | |
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Termination | Crimp |