TE Connectivity Circular Connector, Receptacle, 25-35, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ35JE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-35, Flange; Military Specification Deutsch - Te Connectivity - 02X9700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Flange; Military Specification Deutsch - Te Connectivity
02X9700
Circular Connector, Receptacle, 25-35, Flange; Military Specification Deutsch - Te Connectivity 02X9700
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9700
Product Name Circular Connector, Receptacle, 25-35, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details