TE Connectivity Circular Connector, Receptacle, 25-29, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ29SD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-29, Flange; Military Specification Deutsch - Te Connectivity - 02X9681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Flange; Military Specification Deutsch - Te Connectivity
02X9681
Circular Connector, Receptacle, 25-29, Flange; Military Specification Deutsch - Te Connectivity 02X9681
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9681
Product Name Circular Connector, Receptacle, 25-29, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details