TE Connectivity Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ24SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity - 89W5939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity
89W5939
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity 89W5939
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5939
Product Name Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details