TE Connectivity Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ24PE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity - 89W5933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity
89W5933
Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity 89W5933
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5933
Product Name Circular Connector, Receptacle, 25-24, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products