TE Connectivity Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FJ20AC

Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FJ20AC - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 P

DTS 30C 10#20 13#16 4#12 3#8 P

Buy Now
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity - 08X9056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
08X9056
Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity 08X9056
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FJ20AC 08X9056
Product Name Circular Connector, Receptacle, 30 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details