TE Connectivity Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FH53SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X9530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
02X9530
Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity 02X9530
CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9530
Product Name Circular Connector, Receptacle, 53 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details