TE Connectivity Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FG11SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X9128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
02X9128
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity 02X9128
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9128
Product Name Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details