TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FF35HE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1802
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1802
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1802
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers