TE Connectivity Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FF32BC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1747
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1747
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1747
Product Name Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details