TE Connectivity Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity D38999/20FF11PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity - 71W1735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity
71W1735
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity 71W1735
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1735
Product Name Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Specs
Connector Type Automotive Connector
View Details