TE Connectivity Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity D38999/20FF11AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity - 71W1718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity
71W1718
Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity 71W1718
CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-11, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1718
Product Name Circular Connector, Receptacle, 19-11, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details