TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE99AN

Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote
Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FE99AN - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 PIN RECP

DTS 23C 21#20, 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W5874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W5874
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W5874
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FE99AN 89W5874
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details