TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE8PN

Description
DTS 8C 8#16 PIN RECP
Request a Quote
Description
DTS 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FE8PN - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 PIN RECP

DTS 8C 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity - 02X8973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity
02X8973
Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity 02X8973
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FE8PN 02X8973
Product Name Circular Connector, Receptacle, 17-8, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details