TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE35SE-LC

Description
DTS 55C 55#22D SKT RECP
Request a Quote
Description
DTS 55C 55#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FE35SE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT RECP

DTS 55C 55#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8887
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8887
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FE35SE-LC 02X8887
Product Name Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-1589060-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers