TE Connectivity Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE26PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8852
Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8852
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8852
Product Name Circular Connector, Receptacle, 26 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers