TE Connectivity Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity D38999/20FD97SC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity - 71W1709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity
71W1709
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity 71W1709
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1709
Product Name Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers