TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD97PE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1701
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1701
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1701
Product Name Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details