TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD97PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1699
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1699
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1699
Product Name Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details